Panasonic 32W Resistor ERJ-XGNF1002Y

Description
RES 10K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF1002Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF1002Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF1002Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF1002Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32W Resistor - 52-ERJ-XGNF1002Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNF1002Y
32W Resistor 52-ERJ-XGNF1002Y
RES 10K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF1002Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF1002Y can be used for catalog matching and distributor lookup.

RES 10K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF1002Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF1002Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057701-ERJ-XGNF1002Y
Resistors - Chip Resistor - Surface Mount 1057701-ERJ-XGNF1002Y
Win Source Part Number: 1057701-ERJ-XGNF1002 Y Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-XGN Package: Tape & Reel Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): ERJ-XGNJ103Y; CRCW040210K0FKEDC; RK73B2ETTD103J; RK73H2ETTD1002F; CRCW060311K0FKEAC; MCR01MZPF1102ERJXGNF 1002Y; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-XGNF1002YTR,1 0-ERJ-XGNF1002YCT,10 -ERJ-XGNF1002YDKR,ER J-XGNF1002Y-ND,ERJXG NF1002Y Base Product Number: ERJ-XGN

Win Source Part Number: 1057701-ERJ-XGNF1002Y
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-XGN
Package: Tape & Reel
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): ERJ-XGNJ103Y; CRCW040210K0FKEDC; RK73B2ETTD103J; RK73H2ETTD1002F; CRCW060311K0FKEAC; MCR01MZPF1102ERJXGNF1002Y;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERJ-XGNF1002YTR,10-ERJ-XGNF1002YCT,10-ERJ-XGNF1002YDKR,ERJ-XGNF1002Y-ND,ERJXGNF1002Y
Base Product Number: ERJ-XGN

Buy Now Datasheet
Res, Thick Film, 10K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3647
Res, Thick Film, 10K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3647
RES, THICK FILM, 10K, 1%, 0.031W, 01005, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.031W, 01005, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.031W, 01005; Resistance Panasonic
05X8736
Res, Thick Film, 10K, 1%, 0.031W, 01005; Resistance Panasonic 05X8736
RES, THICK FILM, 10K, 1%, 0.031W, 01005; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.031W, 01005; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-XGNF1002Y 1057701-ERJ-XGNF1002Y 51W3647 05X8736
Product Name 32W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 10K, 1%, 0.031W, 01005; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005 (0402 Metric) 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.0310 watts 0.0300 watts 0.0312 watts 0.0312 watts
Operating DC Voltage 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details