Panasonic Res, Thick Film, 100R, 1%, 0.031W, 01005, Reel; Resistance Panasonic ERJ-XGNF1000Y

Description
RES, THICK FILM, 100R, 1%, 0.031W, 01005, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RES, THICK FILM, 100R, 1%, 0.031W, 01005, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100R, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3645
Res, Thick Film, 100R, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3645
RES, THICK FILM, 100R, 1%, 0.031W, 01005, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.031W, 01005, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 1%, 0.031W, 01005; Resistance Panasonic - 05X8734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.031W, 01005; Resistance Panasonic
05X8734
Res, Thick Film, 100R, 1%, 0.031W, 01005; Resistance Panasonic 05X8734
RES, THICK FILM, 100R, 1%, 0.031W, 01005; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.031W, 01005; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W3645 05X8734
Product Name Res, Thick Film, 100R, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 100R, 1%, 0.031W, 01005; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers