Win Source Part Number: 1113752-ERJ-XGN0R00Y
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-XGN
Package: Tape & Reel
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: Jumper
Temperature Coefficient: -100/ +600ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): ERJXGN0R00Y;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P0.0AWCT,ERJXGN0R00Y
Base Product Number: ERJ-XGN
Zero Ohm Chip Resistor, 0402, Thick Film, 30mW, 500mA, 5% Product overview: ERJ-XGN0R00Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mW, 500mA. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30mW, 500mA, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGN0R00Y can be used for catalog matching and distributor lookup.
RES, THICK FILM, 0R, 0.03125W, 1005; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Power Rating:31mW; Current Rating:500mA; Product Range:ERJ Series; Product Length:0.4mm; Product Width:0.2mm RoHS Compliant: Yes
RES SMD 0 OHM JUMP 1/32W 01005
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1113752-ERJ-XGN0R00Y | 52-ERJ-XGN0R00Y | 64R5244 | ERJ-XGN0R00Y |
| Product Name | Resistors - Chip Resistor - Surface Mount | 30mW 500mA Resistor | Res, Thick Film, 0R, 0.03125W, 1005; Resistor Case / Package Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | |
| Temperature Coefficient | -100 to 600 ±ppm/°C | -0.1667 ±ppm/°C | ||
| Power Rating | 0.0300 watts | 0.0310 watts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |