Panasonic Chip Resistor - Surface Mount ERJ-XGEJ221Y

Description
RES SMD 220 OHM 5% 1/32W 01005
Datasheet
Description
RES SMD 220 OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-XGEJ221Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-XGEJ221Y
Chip Resistor - Surface Mount ERJ-XGEJ221Y
RES SMD 220 OHM 5% 1/32W 01005

RES SMD 220 OHM 5% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Chip Resistors
Product Number ERJ-XGEJ221Y
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Packing Method Tape Reel
View Details
Digital Potentiometers - 1913920 - RS Components, Ltd.
Specs
Resistance Range 110000 ohms
Temperature Coefficient 300 ±ppm/°C
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers