Panasonic Chip Resistor - Surface Mount ERJ-UP8J915V

Description
1206 ANTI-SULFUR 0.66W, 5%, 9.1M
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 5%, 9.1M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8J915V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8J915V
Chip Resistor - Surface Mount ERJ-UP8J915V
1206 ANTI-SULFUR 0.66W, 5%, 9.1M

1206 ANTI-SULFUR 0.66W, 5%, 9.1M

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 9M1, 1206; Resistance Panasonic - 63AC1636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 9M1, 1206; Resistance Panasonic
63AC1636
Res, Aec-Q200, Thick Film, 9M1, 1206; Resistance Panasonic 63AC1636
RES, AEC-Q200, THICK FILM, 9M1, 1206; Resistance:9.1Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 9M1, 1206; Resistance:9.1Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 9M1, 1206; Resistance Panasonic - 63AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 9M1, 1206; Resistance Panasonic
63AC2452
Res, Aec-Q200, Thick Film, 9M1, 1206; Resistance Panasonic 63AC2452
RES, AEC-Q200, THICK FILM, 9M1, 1206; Resistance:9.1Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 9M1, 1206; Resistance:9.1Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8J915V 63AC1636
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 9M1, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0091 ohms 9.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details