1206 ANTI-SULFUR 0.66W, 5%, 7.5M
RES, AEC-Q200, THICK FILM, 7M5, 1206; Resistance:7.5Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 7M5, 1206; Resistance:7.5Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-UP8J755V | 63AC1624 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, Thick Film, 7M5, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 7.50E6 ohms | 7.50E6 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.6670 to 0.6667 watts | 0.6600 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |