Panasonic Chip Resistor - Surface Mount ERJ-UP8J475V

Description
1206 ANTI-SULFUR 0.66W, 5%, 4.7M
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 5%, 4.7M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8J475V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8J475V
Chip Resistor - Surface Mount ERJ-UP8J475V
1206 ANTI-SULFUR 0.66W, 5%, 4.7M

1206 ANTI-SULFUR 0.66W, 5%, 4.7M

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4M7, 1206; Resistance Panasonic - 63AC2423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4M7, 1206; Resistance Panasonic
63AC2423
Res, Aec-Q200, Thick Film, 4M7, 1206; Resistance Panasonic 63AC2423
RES, AEC-Q200, THICK FILM, 4M7, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4M7, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4M7, 1206; Resistance Panasonic - 63AC1592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4M7, 1206; Resistance Panasonic
63AC1592
Res, Aec-Q200, Thick Film, 4M7, 1206; Resistance Panasonic 63AC1592
RES, AEC-Q200, THICK FILM, 4M7, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4M7, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8J475V 63AC2423
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 4M7, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.70E6 ohms 4.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details