Panasonic Res, Aec-Q200, Thick Film, 3M6, 1206; Resistance Panasonic ERJ-UP8J365V

Description
RES, AEC-Q200, THICK FILM, 3M6, 1206; Resistance:3.6Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 3M6, 1206; Resistance:3.6Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 3M6, 1206; Resistance Panasonic - 63AC1574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3M6, 1206; Resistance Panasonic
63AC1574
Res, Aec-Q200, Thick Film, 3M6, 1206; Resistance Panasonic 63AC1574
RES, AEC-Q200, THICK FILM, 3M6, 1206; Resistance:3.6Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3M6, 1206; Resistance:3.6Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 3M6, 1206; Resistance Panasonic - 63AC2412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3M6, 1206; Resistance Panasonic
63AC2412
Res, Aec-Q200, Thick Film, 3M6, 1206; Resistance Panasonic 63AC2412
RES, AEC-Q200, THICK FILM, 3M6, 1206; Resistance:3.6Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3M6, 1206; Resistance:3.6Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8J365V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8J365V
Chip Resistor - Surface Mount ERJ-UP8J365V
1206 ANTI-SULFUR 0.66W, 5%, 3.6M

1206 ANTI-SULFUR 0.66W, 5%, 3.6M

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 63AC1574 ERJ-UP8J365V
Product Name Res, Aec-Q200, Thick Film, 3M6, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3.60E6 ohms 0.0036 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details