Panasonic Chip Resistor - Surface Mount ERJ-UP8J335V

Description
1206 ANTI-SULFUR 0.66W, 5%, 3.3M
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 5%, 3.3M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8J335V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8J335V
Chip Resistor - Surface Mount ERJ-UP8J335V
1206 ANTI-SULFUR 0.66W, 5%, 3.3M

1206 ANTI-SULFUR 0.66W, 5%, 3.3M

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 3M3, 1206; Resistance Panasonic - 63AC1566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3M3, 1206; Resistance Panasonic
63AC1566
Res, Aec-Q200, Thick Film, 3M3, 1206; Resistance Panasonic 63AC1566
RES, AEC-Q200, THICK FILM, 3M3, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3M3, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 3M3, 1206; Resistance Panasonic - 63AC1565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3M3, 1206; Resistance Panasonic
63AC1565
Res, Aec-Q200, Thick Film, 3M3, 1206; Resistance Panasonic 63AC1565
RES, AEC-Q200, THICK FILM, 3M3, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3M3, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8J335V 63AC1566
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 3M3, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.30E6 ohms 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details