Panasonic Res, Aec-Q200, Thick Film, 200K, 1206; Resistance Panasonic ERJ-UP8J204V

Description
RES, AEC-Q200, THICK FILM, 200K, 1206; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 200K, 1206; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 200K, 1206; Resistance Panasonic - 63AC1537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 200K, 1206; Resistance Panasonic
63AC1537
Res, Aec-Q200, Thick Film, 200K, 1206; Resistance Panasonic 63AC1537
RES, AEC-Q200, THICK FILM, 200K, 1206; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 200K, 1206; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 200K, 1206; Resistance Panasonic - 63AC2383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 200K, 1206; Resistance Panasonic
63AC2383
Res, Aec-Q200, Thick Film, 200K, 1206; Resistance Panasonic 63AC2383
RES, AEC-Q200, THICK FILM, 200K, 1206; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 200K, 1206; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1537
Product Name Res, Aec-Q200, Thick Film, 200K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details