Panasonic Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Panasonic ERJ-UP8J203V

Description
RES, AEC-Q200, THICK FILM, 20K, 1206; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 20K, 1206; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Panasonic - 63AC1536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Panasonic
63AC1536
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Panasonic 63AC1536
RES, AEC-Q200, THICK FILM, 20K, 1206; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20K, 1206; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Panasonic - 63AC0341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Panasonic
63AC0341
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Panasonic 63AC0341
RES, AEC-Q200, THICK FILM, 20K, 1206; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20K, 1206; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1536
Product Name Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 20000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details