Panasonic Res, Aec-Q200, Thick Film, 93K1, 1206; Resistance Panasonic ERJ-UP8F9312V

Description
RES, AEC-Q200, THICK FILM, 93K1, 1206; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 93K1, 1206; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 93K1, 1206; Resistance Panasonic - 63AC2343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 93K1, 1206; Resistance Panasonic
63AC2343
Res, Aec-Q200, Thick Film, 93K1, 1206; Resistance Panasonic 63AC2343
RES, AEC-Q200, THICK FILM, 93K1, 1206; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 93K1, 1206; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 93K1, 1206; Resistance Panasonic - 63AC1469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 93K1, 1206; Resistance Panasonic
63AC1469
Res, Aec-Q200, Thick Film, 93K1, 1206; Resistance Panasonic 63AC1469
RES, AEC-Q200, THICK FILM, 93K1, 1206; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 93K1, 1206; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC2343
Product Name Res, Aec-Q200, Thick Film, 93K1, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details