Panasonic Res, Aec-Q200, Thick Film, 9K31, 1206; Resistance Panasonic ERJ-UP8F9311V

Description
RES, AEC-Q200, THICK FILM, 9K31, 1206; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 9K31, 1206; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 9K31, 1206; Resistance Panasonic - 63AC1468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 9K31, 1206; Resistance Panasonic
63AC1468
Res, Aec-Q200, Thick Film, 9K31, 1206; Resistance Panasonic 63AC1468
RES, AEC-Q200, THICK FILM, 9K31, 1206; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 9K31, 1206; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 9K31, 1206; Resistance Panasonic - 63AC2342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 9K31, 1206; Resistance Panasonic
63AC2342
Res, Aec-Q200, Thick Film, 9K31, 1206; Resistance Panasonic 63AC2342
RES, AEC-Q200, THICK FILM, 9K31, 1206; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 9K31, 1206; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1468
Product Name Res, Aec-Q200, Thick Film, 9K31, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details