Panasonic Res, Aec-Q200, Thick Film, 86K6, 1206; Resistance Panasonic ERJ-UP8F8662V

Description
RES, AEC-Q200, THICK FILM, 86K6, 1206; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 86K6, 1206; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 86K6, 1206; Resistance Panasonic - 63AC0301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 86K6, 1206; Resistance Panasonic
63AC0301
Res, Aec-Q200, Thick Film, 86K6, 1206; Resistance Panasonic 63AC0301
RES, AEC-Q200, THICK FILM, 86K6, 1206; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 86K6, 1206; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 86K6, 1206; Resistance Panasonic - 63AC1448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 86K6, 1206; Resistance Panasonic
63AC1448
Res, Aec-Q200, Thick Film, 86K6, 1206; Resistance Panasonic 63AC1448
RES, AEC-Q200, THICK FILM, 86K6, 1206; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 86K6, 1206; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0301
Product Name Res, Aec-Q200, Thick Film, 86K6, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details