Panasonic Res, Aec-Q200, Thick Film, 82K5, 1206; Resistance Panasonic ERJ-UP8F8252V

Description
RES, AEC-Q200, THICK FILM, 82K5, 1206; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 82K5, 1206; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 82K5, 1206; Resistance Panasonic - 63AC1441 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 82K5, 1206; Resistance Panasonic
63AC1441
Res, Aec-Q200, Thick Film, 82K5, 1206; Resistance Panasonic 63AC1441
RES, AEC-Q200, THICK FILM, 82K5, 1206; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 82K5, 1206; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 82K5, 1206; Resistance Panasonic - 63AC1440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 82K5, 1206; Resistance Panasonic
63AC1440
Res, Aec-Q200, Thick Film, 82K5, 1206; Resistance Panasonic 63AC1440
RES, AEC-Q200, THICK FILM, 82K5, 1206; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 82K5, 1206; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1441
Product Name Res, Aec-Q200, Thick Film, 82K5, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details