Panasonic Res, Aec-Q200, Thick Film, 820K, 1206; Resistance Panasonic ERJ-UP8F8203V

Description
RES, AEC-Q200, THICK FILM, 820K, 1206; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 820K, 1206; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 820K, 1206; Resistance Panasonic - 63AC2324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 820K, 1206; Resistance Panasonic
63AC2324
Res, Aec-Q200, Thick Film, 820K, 1206; Resistance Panasonic 63AC2324
RES, AEC-Q200, THICK FILM, 820K, 1206; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 820K, 1206; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 820K, 1206; Resistance Panasonic - 63AC2325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 820K, 1206; Resistance Panasonic
63AC2325
Res, Aec-Q200, Thick Film, 820K, 1206; Resistance Panasonic 63AC2325
RES, AEC-Q200, THICK FILM, 820K, 1206; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 820K, 1206; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC2324
Product Name Res, Aec-Q200, Thick Film, 820K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details