Panasonic Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic ERJ-UP8F73R2V

Description
RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic - 63AC0281 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic
63AC0281
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic 63AC0281
RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic - 63AC2298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic
63AC2298
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic 63AC2298
RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0281
Product Name Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details