Panasonic Res, Aec-Q200, Thick Film, 7K32, 1206; Resistance Panasonic ERJ-UP8F7321V

Description
RES, AEC-Q200, THICK FILM, 7K32, 1206; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 7K32, 1206; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 7K32, 1206; Resistance Panasonic - 63AC1418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7K32, 1206; Resistance Panasonic
63AC1418
Res, Aec-Q200, Thick Film, 7K32, 1206; Resistance Panasonic 63AC1418
RES, AEC-Q200, THICK FILM, 7K32, 1206; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7K32, 1206; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 7K32, 1206; Resistance Panasonic - 63AC1417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7K32, 1206; Resistance Panasonic
63AC1417
Res, Aec-Q200, Thick Film, 7K32, 1206; Resistance Panasonic 63AC1417
RES, AEC-Q200, THICK FILM, 7K32, 1206; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7K32, 1206; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1418
Product Name Res, Aec-Q200, Thick Film, 7K32, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details