Panasonic Res, Aec-Q200, Thick Film, 69K8, 1206; Resistance Panasonic ERJ-UP8F6982V

Description
RES, AEC-Q200, THICK FILM, 69K8, 1206; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 69K8, 1206; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 69K8, 1206; Resistance Panasonic - 63AC2293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 69K8, 1206; Resistance Panasonic
63AC2293
Res, Aec-Q200, Thick Film, 69K8, 1206; Resistance Panasonic 63AC2293
RES, AEC-Q200, THICK FILM, 69K8, 1206; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 69K8, 1206; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 69K8, 1206; Resistance Panasonic - 63AC0276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 69K8, 1206; Resistance Panasonic
63AC0276
Res, Aec-Q200, Thick Film, 69K8, 1206; Resistance Panasonic 63AC0276
RES, AEC-Q200, THICK FILM, 69K8, 1206; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 69K8, 1206; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC2293
Product Name Res, Aec-Q200, Thick Film, 69K8, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details