Panasonic Res, Aec-Q200, Thick Film, 649K, 1206; Resistance Panasonic ERJ-UP8F6493V

Description
RES, AEC-Q200, THICK FILM, 649K, 1206; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 649K, 1206; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 649K, 1206; Resistance Panasonic - 63AC2284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 649K, 1206; Resistance Panasonic
63AC2284
Res, Aec-Q200, Thick Film, 649K, 1206; Resistance Panasonic 63AC2284
RES, AEC-Q200, THICK FILM, 649K, 1206; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 649K, 1206; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 649K, 1206; Resistance Panasonic - 63AC0267 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 649K, 1206; Resistance Panasonic
63AC0267
Res, Aec-Q200, Thick Film, 649K, 1206; Resistance Panasonic 63AC0267
RES, AEC-Q200, THICK FILM, 649K, 1206; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 649K, 1206; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC2284
Product Name Res, Aec-Q200, Thick Film, 649K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details