Panasonic Res, Aec-Q200, Thick Film, 56R2, 1206; Resistance Panasonic ERJ-UP8F56R2V

Description
RES, AEC-Q200, THICK FILM, 56R2, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 56R2, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 56R2, 1206; Resistance Panasonic - 63AC2257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 56R2, 1206; Resistance Panasonic
63AC2257
Res, Aec-Q200, Thick Film, 56R2, 1206; Resistance Panasonic 63AC2257
RES, AEC-Q200, THICK FILM, 56R2, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 56R2, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 56R2, 1206; Resistance Panasonic - 63AC1356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 56R2, 1206; Resistance Panasonic
63AC1356
Res, Aec-Q200, Thick Film, 56R2, 1206; Resistance Panasonic 63AC1356
RES, AEC-Q200, THICK FILM, 56R2, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 56R2, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC2257
Product Name Res, Aec-Q200, Thick Film, 56R2, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details