Panasonic Res, Aec-Q200, Thick Film, 56K2, 1206; Resistance Panasonic ERJ-UP8F5622V

Description
RES, AEC-Q200, THICK FILM, 56K2, 1206; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 56K2, 1206; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 56K2, 1206; Resistance Panasonic - 63AC1361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 56K2, 1206; Resistance Panasonic
63AC1361
Res, Aec-Q200, Thick Film, 56K2, 1206; Resistance Panasonic 63AC1361
RES, AEC-Q200, THICK FILM, 56K2, 1206; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 56K2, 1206; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 56K2, 1206; Resistance Panasonic - 63AC0248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 56K2, 1206; Resistance Panasonic
63AC0248
Res, Aec-Q200, Thick Film, 56K2, 1206; Resistance Panasonic 63AC0248
RES, AEC-Q200, THICK FILM, 56K2, 1206; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 56K2, 1206; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1361
Product Name Res, Aec-Q200, Thick Film, 56K2, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers