Panasonic Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Panasonic ERJ-UP8F5601V

Description
RES, AEC-Q200, THICK FILM, 5K6, 1206; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 5K6, 1206; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Panasonic - 63AC0246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Panasonic
63AC0246
Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Panasonic 63AC0246
RES, AEC-Q200, THICK FILM, 5K6, 1206; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5K6, 1206; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Panasonic - 63AC1358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Panasonic
63AC1358
Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Panasonic 63AC1358
RES, AEC-Q200, THICK FILM, 5K6, 1206; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5K6, 1206; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0246
Product Name Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details