Panasonic Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic ERJ-UP8F4750V

Description
RES, AEC-Q200, THICK FILM, 475R, 1206; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 475R, 1206; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic - 63AC2239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic
63AC2239
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic 63AC2239
RES, AEC-Q200, THICK FILM, 475R, 1206; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 475R, 1206; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic - 63AC2238 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic
63AC2238
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic 63AC2238
RES, AEC-Q200, THICK FILM, 475R, 1206; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 475R, 1206; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC2239
Product Name Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 475 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details