Panasonic Res, Aec-Q200, Thick Film, 46R4, 1206; Resistance Panasonic ERJ-UP8F46R4V

Description
RES, AEC-Q200, THICK FILM, 46R4, 1206; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 46R4, 1206; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 46R4, 1206; Resistance Panasonic - 63AC1314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 46R4, 1206; Resistance Panasonic
63AC1314
Res, Aec-Q200, Thick Film, 46R4, 1206; Resistance Panasonic 63AC1314
RES, AEC-Q200, THICK FILM, 46R4, 1206; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 46R4, 1206; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 46R4, 1206; Resistance Panasonic - 63AC1313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 46R4, 1206; Resistance Panasonic
63AC1313
Res, Aec-Q200, Thick Film, 46R4, 1206; Resistance Panasonic 63AC1313
RES, AEC-Q200, THICK FILM, 46R4, 1206; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 46R4, 1206; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1314
Product Name Res, Aec-Q200, Thick Film, 46R4, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details