Panasonic Res, Aec-Q200, Thick Film, 41K2, 1206; Resistance Panasonic ERJ-UP8F4122V

Description
RES, AEC-Q200, THICK FILM, 41K2, 1206; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 41K2, 1206; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 41K2, 1206; Resistance Panasonic - 63AC1291 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 41K2, 1206; Resistance Panasonic
63AC1291
Res, Aec-Q200, Thick Film, 41K2, 1206; Resistance Panasonic 63AC1291
RES, AEC-Q200, THICK FILM, 41K2, 1206; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 41K2, 1206; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 41K2, 1206; Resistance Panasonic - 63AC0192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 41K2, 1206; Resistance Panasonic
63AC0192
Res, Aec-Q200, Thick Film, 41K2, 1206; Resistance Panasonic 63AC0192
RES, AEC-Q200, THICK FILM, 41K2, 1206; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 41K2, 1206; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1291
Product Name Res, Aec-Q200, Thick Film, 41K2, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers