Panasonic Res, Aec-Q200, Thick Film, 40K2, 1206; Resistance Panasonic ERJ-UP8F4022V

Description
RES, AEC-Q200, THICK FILM, 40K2, 1206; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 40K2, 1206; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 40K2, 1206; Resistance Panasonic - 63AC1287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 40K2, 1206; Resistance Panasonic
63AC1287
Res, Aec-Q200, Thick Film, 40K2, 1206; Resistance Panasonic 63AC1287
RES, AEC-Q200, THICK FILM, 40K2, 1206; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 40K2, 1206; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 40K2, 1206; Resistance Panasonic - 63AC1288 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 40K2, 1206; Resistance Panasonic
63AC1288
Res, Aec-Q200, Thick Film, 40K2, 1206; Resistance Panasonic 63AC1288
RES, AEC-Q200, THICK FILM, 40K2, 1206; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 40K2, 1206; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1287
Product Name Res, Aec-Q200, Thick Film, 40K2, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details