Panasonic Res, Aec-Q200, Thick Film, 35R7, 1206; Resistance Panasonic ERJ-UP8F35R7V

Description
RES, AEC-Q200, THICK FILM, 35R7, 1206; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 35R7, 1206; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 35R7, 1206; Resistance Panasonic - 63AC2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 35R7, 1206; Resistance Panasonic
63AC2188
Res, Aec-Q200, Thick Film, 35R7, 1206; Resistance Panasonic 63AC2188
RES, AEC-Q200, THICK FILM, 35R7, 1206; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 35R7, 1206; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 35R7, 1206; Resistance Panasonic - 63AC0174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 35R7, 1206; Resistance Panasonic
63AC0174
Res, Aec-Q200, Thick Film, 35R7, 1206; Resistance Panasonic 63AC0174
RES, AEC-Q200, THICK FILM, 35R7, 1206; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 35R7, 1206; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC2188
Product Name Res, Aec-Q200, Thick Film, 35R7, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details