Panasonic Res, Aec-Q200, Thick Film, 31K6, 1206; Resistance Panasonic ERJ-UP8F3162V

Description
RES, AEC-Q200, THICK FILM, 31K6, 1206; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 31K6, 1206; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 31K6, 1206; Resistance Panasonic - 63AC0166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 31K6, 1206; Resistance Panasonic
63AC0166
Res, Aec-Q200, Thick Film, 31K6, 1206; Resistance Panasonic 63AC0166
RES, AEC-Q200, THICK FILM, 31K6, 1206; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 31K6, 1206; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 31K6, 1206; Resistance Panasonic - 63AC1227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 31K6, 1206; Resistance Panasonic
63AC1227
Res, Aec-Q200, Thick Film, 31K6, 1206; Resistance Panasonic 63AC1227
RES, AEC-Q200, THICK FILM, 31K6, 1206; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 31K6, 1206; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0166
Product Name Res, Aec-Q200, Thick Film, 31K6, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details