Panasonic Res, Aec-Q200, Thick Film, 274K, 1206; Resistance Panasonic ERJ-UP8F2743V

Description
RES, AEC-Q200, THICK FILM, 274K, 1206; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 274K, 1206; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 274K, 1206; Resistance Panasonic - 63AC1195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 274K, 1206; Resistance Panasonic
63AC1195
Res, Aec-Q200, Thick Film, 274K, 1206; Resistance Panasonic 63AC1195
RES, AEC-Q200, THICK FILM, 274K, 1206; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 274K, 1206; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 274K, 1206; Resistance Panasonic - 63AC1194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 274K, 1206; Resistance Panasonic
63AC1194
Res, Aec-Q200, Thick Film, 274K, 1206; Resistance Panasonic 63AC1194
RES, AEC-Q200, THICK FILM, 274K, 1206; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 274K, 1206; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1195
Product Name Res, Aec-Q200, Thick Film, 274K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 274000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details