Panasonic Res, Aec-Q200, Thick Film, 26K7, 1206; Resistance Panasonic ERJ-UP8F2672V

Description
RES, AEC-Q200, THICK FILM, 26K7, 1206; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 26K7, 1206; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 26K7, 1206; Resistance Panasonic - 63AC1182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 26K7, 1206; Resistance Panasonic
63AC1182
Res, Aec-Q200, Thick Film, 26K7, 1206; Resistance Panasonic 63AC1182
RES, AEC-Q200, THICK FILM, 26K7, 1206; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 26K7, 1206; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 26K7, 1206; Resistance Panasonic - 63AC1183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 26K7, 1206; Resistance Panasonic
63AC1183
Res, Aec-Q200, Thick Film, 26K7, 1206; Resistance Panasonic 63AC1183
RES, AEC-Q200, THICK FILM, 26K7, 1206; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 26K7, 1206; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1182
Product Name Res, Aec-Q200, Thick Film, 26K7, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details