Panasonic Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic ERJ-UP8F2432V

Description
RES, AEC-Q200, THICK FILM, 24K3, 1206; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 24K3, 1206; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic - 63AC1166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic
63AC1166
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic 63AC1166
RES, AEC-Q200, THICK FILM, 24K3, 1206; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 24K3, 1206; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic - 63AC2123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic
63AC2123
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic 63AC2123
RES, AEC-Q200, THICK FILM, 24K3, 1206; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 24K3, 1206; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1166
Product Name Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details