Panasonic Res, Aec-Q200, Thick Film, 221K, 1206; Resistance Panasonic ERJ-UP8F2213V

Description
RES, AEC-Q200, THICK FILM, 221K, 1206; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 221K, 1206; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 221K, 1206; Resistance Panasonic - 63AC2108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 221K, 1206; Resistance Panasonic
63AC2108
Res, Aec-Q200, Thick Film, 221K, 1206; Resistance Panasonic 63AC2108
RES, AEC-Q200, THICK FILM, 221K, 1206; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 221K, 1206; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 221K, 1206; Resistance Panasonic - 63AC1145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 221K, 1206; Resistance Panasonic
63AC1145
Res, Aec-Q200, Thick Film, 221K, 1206; Resistance Panasonic 63AC1145
RES, AEC-Q200, THICK FILM, 221K, 1206; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 221K, 1206; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC2108
Product Name Res, Aec-Q200, Thick Film, 221K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 221000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details