Panasonic Res, Aec-Q200, Thick Film, 19R1, 1206; Resistance Panasonic ERJ-UP8F19R1V

Description
RES, AEC-Q200, THICK FILM, 19R1, 1206; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 19R1, 1206; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 19R1, 1206; Resistance Panasonic - 63AC1114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 19R1, 1206; Resistance Panasonic
63AC1114
Res, Aec-Q200, Thick Film, 19R1, 1206; Resistance Panasonic 63AC1114
RES, AEC-Q200, THICK FILM, 19R1, 1206; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 19R1, 1206; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 19R1, 1206; Resistance Panasonic - 63AC1115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 19R1, 1206; Resistance Panasonic
63AC1115
Res, Aec-Q200, Thick Film, 19R1, 1206; Resistance Panasonic 63AC1115
RES, AEC-Q200, THICK FILM, 19R1, 1206; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 19R1, 1206; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1114
Product Name Res, Aec-Q200, Thick Film, 19R1, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details