Panasonic Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic ERJ-UP8F1962V

Description
RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic - 63AC1121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic
63AC1121
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic 63AC1121
RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic - 63AC0119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic
63AC0119
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic 63AC0119
RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1121
Product Name Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers