Panasonic Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic ERJ-UP8F1822V

Description
RES, AEC-Q200, THICK FILM, 18K2, 1206; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 18K2, 1206; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic - 63AC1105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic
63AC1105
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic 63AC1105
RES, AEC-Q200, THICK FILM, 18K2, 1206; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 18K2, 1206; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic - 63AC1104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic
63AC1104
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic 63AC1104
RES, AEC-Q200, THICK FILM, 18K2, 1206; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 18K2, 1206; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1105
Product Name Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details