Panasonic Res, Aec-Q200, Thick Film, 17K8, 1206; Resistance Panasonic ERJ-UP8F1782V

Description
RES, AEC-Q200, THICK FILM, 17K8, 1206; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 17K8, 1206; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 17K8, 1206; Resistance Panasonic - 63AC0109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 17K8, 1206; Resistance Panasonic
63AC0109
Res, Aec-Q200, Thick Film, 17K8, 1206; Resistance Panasonic 63AC0109
RES, AEC-Q200, THICK FILM, 17K8, 1206; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 17K8, 1206; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 17K8, 1206; Resistance Panasonic - 63AC1094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 17K8, 1206; Resistance Panasonic
63AC1094
Res, Aec-Q200, Thick Film, 17K8, 1206; Resistance Panasonic 63AC1094
RES, AEC-Q200, THICK FILM, 17K8, 1206; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 17K8, 1206; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0109
Product Name Res, Aec-Q200, Thick Film, 17K8, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details