Panasonic Res, Aec-Q200, Thick Film, 174K, 1206; Resistance Panasonic ERJ-UP8F1743V

Description
RES, AEC-Q200, THICK FILM, 174K, 1206; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 174K, 1206; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 174K, 1206; Resistance Panasonic - 63AC1093 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 174K, 1206; Resistance Panasonic
63AC1093
Res, Aec-Q200, Thick Film, 174K, 1206; Resistance Panasonic 63AC1093
RES, AEC-Q200, THICK FILM, 174K, 1206; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 174K, 1206; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 174K, 1206; Resistance Panasonic - 63AC2065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 174K, 1206; Resistance Panasonic
63AC2065
Res, Aec-Q200, Thick Film, 174K, 1206; Resistance Panasonic 63AC2065
RES, AEC-Q200, THICK FILM, 174K, 1206; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 174K, 1206; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1093
Product Name Res, Aec-Q200, Thick Film, 174K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details