Panasonic Res, Aec-Q200, Thick Film, 160K, 1206; Resistance Panasonic ERJ-UP8F1603V

Description
RES, AEC-Q200, THICK FILM, 160K, 1206; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 160K, 1206; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 160K, 1206; Resistance Panasonic - 63AC1078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 160K, 1206; Resistance Panasonic
63AC1078
Res, Aec-Q200, Thick Film, 160K, 1206; Resistance Panasonic 63AC1078
RES, AEC-Q200, THICK FILM, 160K, 1206; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 160K, 1206; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 160K, 1206; Resistance Panasonic - 63AC1077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 160K, 1206; Resistance Panasonic
63AC1077
Res, Aec-Q200, Thick Film, 160K, 1206; Resistance Panasonic 63AC1077
RES, AEC-Q200, THICK FILM, 160K, 1206; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 160K, 1206; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1078
Product Name Res, Aec-Q200, Thick Film, 160K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details