Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP8F1501V

Description
1206 ANTI-SULFUR 0.66W, 1%, 1.5K
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 1%, 1.5K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP8F1501V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP8F1501V
Resistors - Chip Resistor - Surface Mount ERJ-UP8F1501V
1206 ANTI-SULFUR 0.66W, 1%, 1.5K

1206 ANTI-SULFUR 0.66W, 1%, 1.5K

Supplier's Site
Res, Aec-Q200, Thick Film, 1K5, 1206; Resistance Panasonic - 63AC1057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K5, 1206; Resistance Panasonic
63AC1057
Res, Aec-Q200, Thick Film, 1K5, 1206; Resistance Panasonic 63AC1057
RES, AEC-Q200, THICK FILM, 1K5, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K5, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1K5, 1206; Resistance Panasonic - 63AC0090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K5, 1206; Resistance Panasonic
63AC0090
Res, Aec-Q200, Thick Film, 1K5, 1206; Resistance Panasonic 63AC0090
RES, AEC-Q200, THICK FILM, 1K5, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K5, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP8F1501V 63AC1057
Product Name Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1K5, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details