Panasonic Res, Aec-Q200, Thick Film, 133K, 1206; Resistance Panasonic ERJ-UP8F1333V

Description
RES, AEC-Q200, THICK FILM, 133K, 1206; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 133K, 1206; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 133K, 1206; Resistance Panasonic - 63AC1032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 133K, 1206; Resistance Panasonic
63AC1032
Res, Aec-Q200, Thick Film, 133K, 1206; Resistance Panasonic 63AC1032
RES, AEC-Q200, THICK FILM, 133K, 1206; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 133K, 1206; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 133K, 1206; Resistance Panasonic - 63AC2034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 133K, 1206; Resistance Panasonic
63AC2034
Res, Aec-Q200, Thick Film, 133K, 1206; Resistance Panasonic 63AC2034
RES, AEC-Q200, THICK FILM, 133K, 1206; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 133K, 1206; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1032
Product Name Res, Aec-Q200, Thick Film, 133K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details