Panasonic Res, Aec-Q200, Thick Film, 133R, 1206; Resistance Panasonic ERJ-UP8F1330V

Description
RES, AEC-Q200, THICK FILM, 133R, 1206; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 133R, 1206; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 133R, 1206; Resistance Panasonic - 63AC2031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 133R, 1206; Resistance Panasonic
63AC2031
Res, Aec-Q200, Thick Film, 133R, 1206; Resistance Panasonic 63AC2031
RES, AEC-Q200, THICK FILM, 133R, 1206; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 133R, 1206; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 133R, 1206; Resistance Panasonic - 63AC1030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 133R, 1206; Resistance Panasonic
63AC1030
Res, Aec-Q200, Thick Film, 133R, 1206; Resistance Panasonic 63AC1030
RES, AEC-Q200, THICK FILM, 133R, 1206; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 133R, 1206; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC2031
Product Name Res, Aec-Q200, Thick Film, 133R, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 133 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details