Panasonic Res, Aec-Q200, Thick Film, 11K8, 1206; Resistance Panasonic ERJ-UP8F1182V

Description
RES, AEC-Q200, THICK FILM, 11K8, 1206; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 11K8, 1206; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 11K8, 1206; Resistance Panasonic - 63AC0067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 11K8, 1206; Resistance Panasonic
63AC0067
Res, Aec-Q200, Thick Film, 11K8, 1206; Resistance Panasonic 63AC0067
RES, AEC-Q200, THICK FILM, 11K8, 1206; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 11K8, 1206; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 11K8, 1206; Resistance Panasonic - 63AC1003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 11K8, 1206; Resistance Panasonic
63AC1003
Res, Aec-Q200, Thick Film, 11K8, 1206; Resistance Panasonic 63AC1003
RES, AEC-Q200, THICK FILM, 11K8, 1206; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 11K8, 1206; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0067
Product Name Res, Aec-Q200, Thick Film, 11K8, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details