RES, AEC-Q200, THICK FILM, 10K5, 1206; Resistance:10.5kohm;
RES, AEC-Q200, THICK FILM, 10K5, 1206; Resistance:10.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 63AC1995 |
| Product Name | Res, Aec-Q200, Thick Film, 10K5, 1206; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 10500 ohms |