Panasonic Res, Aec-Q200, Thick Film, 102K, 1206; Resistance Panasonic ERJ-UP8F1023V

Description
RES, AEC-Q200, THICK FILM, 102K, 1206; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 102K, 1206; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 102K, 1206; Resistance Panasonic - 63AC1994 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 102K, 1206; Resistance Panasonic
63AC1994
Res, Aec-Q200, Thick Film, 102K, 1206; Resistance Panasonic 63AC1994
RES, AEC-Q200, THICK FILM, 102K, 1206; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 102K, 1206; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 102K, 1206; Resistance Panasonic - 63AC0058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 102K, 1206; Resistance Panasonic
63AC0058
Res, Aec-Q200, Thick Film, 102K, 1206; Resistance Panasonic 63AC0058
RES, AEC-Q200, THICK FILM, 102K, 1206; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 102K, 1206; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1994
Product Name Res, Aec-Q200, Thick Film, 102K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 102000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details