Panasonic Res, Aec-Q200, Thick Film, 95R3, 1206; Resistance Panasonic ERJ-UP8D95R3V

Description
RES, AEC-Q200, THICK FILM, 95R3, 1206; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 95R3, 1206; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 95R3, 1206; Resistance Panasonic - 63AC1979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 95R3, 1206; Resistance Panasonic
63AC1979
Res, Aec-Q200, Thick Film, 95R3, 1206; Resistance Panasonic 63AC1979
RES, AEC-Q200, THICK FILM, 95R3, 1206; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 95R3, 1206; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 95R3, 1206; Resistance Panasonic - 63AC0952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 95R3, 1206; Resistance Panasonic
63AC0952
Res, Aec-Q200, Thick Film, 95R3, 1206; Resistance Panasonic 63AC0952
RES, AEC-Q200, THICK FILM, 95R3, 1206; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 95R3, 1206; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1979
Product Name Res, Aec-Q200, Thick Film, 95R3, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details