Panasonic Res, Aec-Q200, Thick Film, 90K9, 1206; Resistance Panasonic ERJ-UP8D9092V

Description
RES, AEC-Q200, THICK FILM, 90K9, 1206; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 90K9, 1206; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 90K9, 1206; Resistance Panasonic - 63AC0047 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 90K9, 1206; Resistance Panasonic
63AC0047
Res, Aec-Q200, Thick Film, 90K9, 1206; Resistance Panasonic 63AC0047
RES, AEC-Q200, THICK FILM, 90K9, 1206; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 90K9, 1206; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 90K9, 1206; Resistance Panasonic - 63AC0940 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 90K9, 1206; Resistance Panasonic
63AC0940
Res, Aec-Q200, Thick Film, 90K9, 1206; Resistance Panasonic 63AC0940
RES, AEC-Q200, THICK FILM, 90K9, 1206; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 90K9, 1206; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0047
Product Name Res, Aec-Q200, Thick Film, 90K9, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details