Panasonic Res, Aec-Q200, Thick Film, 82R5, 1206; Resistance Panasonic ERJ-UP8D82R5V

Description
RES, AEC-Q200, THICK FILM, 82R5, 1206; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 82R5, 1206; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 82R5, 1206; Resistance Panasonic - 63AC0910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 82R5, 1206; Resistance Panasonic
63AC0910
Res, Aec-Q200, Thick Film, 82R5, 1206; Resistance Panasonic 63AC0910
RES, AEC-Q200, THICK FILM, 82R5, 1206; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 82R5, 1206; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 82R5, 1206; Resistance Panasonic - 63AC0911 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 82R5, 1206; Resistance Panasonic
63AC0911
Res, Aec-Q200, Thick Film, 82R5, 1206; Resistance Panasonic 63AC0911
RES, AEC-Q200, THICK FILM, 82R5, 1206; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 82R5, 1206; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0910
Product Name Res, Aec-Q200, Thick Film, 82R5, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details