Panasonic Res, Aec-Q200, Thick Film, 80K6, 1206; Resistance Panasonic ERJ-UP8D8062V

Description
RES, AEC-Q200, THICK FILM, 80K6, 1206; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 80K6, 1206; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 80K6, 1206; Resistance Panasonic - 63AC1957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 80K6, 1206; Resistance Panasonic
63AC1957
Res, Aec-Q200, Thick Film, 80K6, 1206; Resistance Panasonic 63AC1957
RES, AEC-Q200, THICK FILM, 80K6, 1206; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 80K6, 1206; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 80K6, 1206; Resistance Panasonic - 63AC1958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 80K6, 1206; Resistance Panasonic
63AC1958
Res, Aec-Q200, Thick Film, 80K6, 1206; Resistance Panasonic 63AC1958
RES, AEC-Q200, THICK FILM, 80K6, 1206; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 80K6, 1206; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1957
Product Name Res, Aec-Q200, Thick Film, 80K6, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers