Panasonic Res, Aec-Q200, Thick Film, 78K7, 1206; Resistance Panasonic ERJ-UP8D7872V

Description
RES, AEC-Q200, THICK FILM, 78K7, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 78K7, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 78K7, 1206; Resistance Panasonic - 63AC1955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 78K7, 1206; Resistance Panasonic
63AC1955
Res, Aec-Q200, Thick Film, 78K7, 1206; Resistance Panasonic 63AC1955
RES, AEC-Q200, THICK FILM, 78K7, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 78K7, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 78K7, 1206; Resistance Panasonic - 63AC0031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 78K7, 1206; Resistance Panasonic
63AC0031
Res, Aec-Q200, Thick Film, 78K7, 1206; Resistance Panasonic 63AC0031
RES, AEC-Q200, THICK FILM, 78K7, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 78K7, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1955
Product Name Res, Aec-Q200, Thick Film, 78K7, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers